EN
  • EN
  • DE

IXGH30N60B4

Part No IXGH30N60B4
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 66A 190W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 66A
Pulsed Collector Current 156A
Collector-emitter saturation voltage(Max) 1.7V @ 15V, 24A
Maximum Power Dissipation 190W
Total Switching Energy(Ets) 440μJ (on), 700μJ (off)
Input Type Standard
Gate Charge 77nC
Turn-on and Turn-off delay time 21ns/200ns
Testing Conditions 400V, 24A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049599-IXGH30N60B4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IXGH30N60B4 CAD Model

Description

The IXYS 428188 is an IGBT transistor with a voltage collector-emitter breakdown (max) of 600V and a maximum current collector of 66A.

  • Package: TO-247AD (IXGH)
  • Mounting: Through Hole
  • IGBT Type: PT
  • Input Type: Standard
  • Gate Charge: 77nC
  • Collector-Emitter Saturation Voltage (max): 1.7V @ 15V, 24A
  • Total Switching Energy (Ets): 440μJ (on), 700μJ (off)
  • Turn-On and Turn-Off Delay Time: 21ns/200ns
  • Testing Conditions: 400V, 24A, 10 Ohm, 15V
  • Temperature Range - Operating: -55°C to 150°C (TJ)
  • Family Name: IXGH30N60B4
  • Manufacturer: IXYS
  • Status: Obsolete (EOL)

You May Also Be Interested in

Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess