EN
  • EN
  • DE

IXFH14N80

Part No IXFH14N80
Manufacturer IXYS
Catalog FETs - Single
Description HiPerFET Power MOSFETs | MOSFET N-CH 800V 14A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 14A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 700mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 200nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4870pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD (IXFH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191049-IXFH14N80
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFH14N80 CAD Model

Description

IXYS's IXFH14N80 is a MOSFET technology-based electronic component with N-channel transistor polarity.

  • Packaging: TO-247AD (IXFH)
  • Temperature Range: -55°C to 150°C
  • Maximum Power Dissipation: 300W
  • Maximum Vds - Drain-Source Breakdown Voltage: 800V
  • Continuous Drain Current: 14A
  • Maximum Rds On: 700mOhm @ 500mA, 10V
  • Maximum Gate Source Voltage: ±20V
  • Input Capacitance: 4870pF @ 25V
  • Category: Discrete semiconductor products
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2950 $58.3600
20+ $5.9852 $119.7040
30+ $5.7981 $173.9430
42+ $5.6110 $235.6620
54+ $5.4239 $292.8906
72+ $4.8637 $350.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess