EN
  • EN
  • DE

IXDN509SIA

Part No IXDN509SIA
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description IC GATE DRIVER SGL 9A 8-SOIC / Driver 9A 1-OUT Low Side Non-Inv 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 30 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Rise / Fall Time (Typ) 25ns, 23ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 777606-IXDN509SIA
Popularity Medium
Supply and Demand Status Limited
Family Name IXDN509
Introduction Date October 15, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IXDN509SIA CAD Model

Description

The IXYS 777606-IXDN509SIA electronic component, manufactured by IXYS, is an integrated circuit (IC).

  • Channel Type: Single
  • Driven Configuration: Low-side
  • Package: Tube
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Operating Supply Voltage: 4.5V to 30V
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Gate Type: IGBT, N-Channel, P-Channel MOSFET
  • Logic Voltage: VIL, VIH: 0.8V, 2.4V
  • Current Peak Output (Source, Sink): 9A, 9A
  • Rise/Fall Time (typ): 25ns, 23ns
  • Status: Obsolete
  • ECCN: EAR99
  • Introduction Date: October 15, 2007

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to €88.3011
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to €3.9937
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to €11.4487
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to €1.5076
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to €0.2934
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to €2.2153
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess