EN
  • EN
  • DE

IXBH10N300HV

Part No IXBH10N300HV
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 20A 140W TO247AD / IGBT 3000 V 34 A 180 W Surface Mount TO-263HV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 34 A
Current - Collector Pulsed (Icm) 88 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 10A
Power - Max 180 W
Input Type Standard
Gate Charge 46 nC
Td (on/off) @ 25°C 36ns/100ns
Test Condition 960V, 10A, 10Ohm, 15V
Reverse Recovery Time (trr) 1.6 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263HV
Base Product Number IXBH10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1324934-IXBH10N300HV
Ultra Librarian 3D Model Ultra Librarian IXBH10N300HV CAD Model

Description

The IXBH10N300HV is a single IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. It is designed for high voltage, high-speed switching applications where efficiency and reliability are critical. This IGBT is suitable for use in a variety of power electronic systems.

Applications:

  • High Voltage Inverters: Used in inverters for converting DC to AC power in renewable energy systems and industrial applications.
  • Power Supplies: Employed in high-voltage power supplies for industrial and medical equipment.
  • Induction Heating: Powers induction heating systems for industrial heating processes.
  • Solid-State Relays: Used in solid-state relays for high-voltage switching applications.
  • Motor Drives: Integrated into motor drives for controlling high-voltage motors.

Features:

  • High Voltage Capability: Designed for high-voltage operation, providing reliable performance in demanding applications.
  • Fast Switching Speed: Enables high-frequency switching, improving efficiency in power conversion.
  • Low Saturation Voltage: Minimizes conduction losses, enhancing overall system efficiency.
  • Avalanche Ruggedness: Provides robustness against voltage transients and overvoltage conditions.
  • Isolated Mounting Base: Facilitates easy mounting and thermal management.

Benefits:

  • Efficient Power Conversion: Reduces power losses and maximizes energy efficiency in high-voltage switching applications.
  • Improved System Reliability: Enhances the reliability and stability of power electronic systems.
  • Robust Performance: Offers excellent robustness against voltage and current transients.
  • Simplified Design: Allows for simplified circuit design with its isolated mounting base.
  • Versatile Applications: Suitable for a broad range of high-voltage power conversion applications.

Additional Details:

The IXBH10N300HV has a collector-emitter voltage (VCE) rating of 3000V and a continuous collector current (IC) rating of 10A. It features a low saturation voltage (VCE(sat)) for reduced conduction losses. The device is designed with avalanche ruggedness to withstand voltage transients. The isolated mounting base simplifies thermal management and mounting to heat sinks. It is packaged in a TO-247 package, which provides excellent thermal performance. The high-voltage capability, fast switching speed, and robust design make it a suitable choice for demanding high-voltage power electronics applications.

You May Also Be Interested in

Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess