EN
  • EN
  • DE

KIT13892VLEVBEJ

Part No KIT13892VLEVBEJ
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR MC13892  /  MC13892 * Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Product Status Not For New Designs
Type Power Management
Function *
Embedded No
Utilized IC / Part MC13892
Primary Attributes 10 Bit ADC, 4 Output Buck Converters, 12 LDOs
Supplied Contents Board(s), Cable(s)
Secondary Attributes For use with i.MX51, i.MX37, i.MX35, i.MX27
Base Product Number KIT13892
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 935326141598
Standard Package 1
Win Source Part Number 1020943-KIT13892VLEVBEJ
Ultra Librarian 3D Model Ultra Librarian KIT13892VLEVBEJ CAD Model

Description

The KIT13892VLEVBEJ is a comprehensive evaluation kit from NXP Semiconductors designed for developers and engineers to explore the capabilities of NXP's advanced automotive communication systems. This kit is particularly tailored for the evaluation of the MC33908 and MC34908 System Basis Chips (SBCs), which are integral components in automotive power management and safety applications.

Key Features

  • Integrated Power Management: The SBCs included in the kit provide a range of power management functions, including multiple regulated voltages, enabling a reliable power supply for the microcontrollers and other peripherals within automotive applications.
  • Safety and Diagnostics: With an emphasis on safety, the MC33908 and MC34908 chips offer features such as fail-safe outputs, watchdog timers, and voltage monitoring, which are critical for meeting stringent automotive safety standards.
  • Communication Interfaces: The evaluation kit supports various communication protocols including CAN, LIN, and SPI, allowing for versatile interfacing with other components in a vehicle’s communication network.
  • Flexibility and Expandability: It is designed with expansion in mind, providing options for interfacing with additional modules or custom hardware to extend its functionality.

Applications

The KIT13892VLEVBEJ is ideal for developers working on automotive systems requiring robust power management and communication capabilities. Typical applications include:

  • Body Control Modules (BCM)
  • Gateway Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)

Package Contents

The KIT13892VLEVBEJ evaluation kit includes:

  • Evaluation Board featuring the MC33908 and MC34908 SBCs
  • Necessary cables for power and communication interfaces
  • Comprehensive documentation including user manuals, schematics, and application notes
  • Software tools and drivers for configuration and testing

This evaluation kit provides a solid foundation for engineers to develop, test, and prototype systems that require sophisticated power management and safety features in an automotive environment. With the KIT13892VLEVBEJ, NXP offers a versatile platform that accelerates development and helps ensure a smooth transition from concept to production.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess