The DSE130-06A is a high-performance, fast recovery diode manufactured by IXYS. This diode is designed for high-frequency applications that require efficient rectification and fast switching speeds. It's commonly employed in power supplies, inverters, and welding equipment.
Applications
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- Inverters
- Welding equipment
- Induction heating
Features
- Fast recovery time
- Low forward voltage drop
- High surge current capability
- High operating junction temperature
- Repetitive Peak Reverse Voltage: 600V
- Average Forward Current: 130A
Benefits
- Improved efficiency in power conversion circuits
- Reduced switching losses
- Enhanced reliability in demanding applications
- Lower operating temperature
- Ability to handle large current surges
Additional Details
The DSE130-06A features a fast recovery time which reduces switching losses and improves the overall efficiency of power electronic circuits. Its low forward voltage drop minimizes power dissipation during conduction. This diode is designed to withstand high surge currents, making it suitable for applications with frequent current spikes. The high operating junction temperature capability ensures reliable performance in harsh environments. The 600V repetitive peak reverse voltage enables it to be used in high voltage applications. It comes in a standard module package for easy mounting and heatsinking. It is designed for applications where high efficiency, fast switching, and robustness are essential. This diode is RoHS compliant. Its rugged construction ensures a long operational life. The DSE130-06A is suitable for use in both industrial and commercial applications. The high average forward current rating of 130A allows it to handle significant power levels. Its fast reverse recovery characteristics reduce EMI (electromagnetic interference) generation in switching circuits.