Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 30 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1231
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580117-CPC1231N
Ultra Librarian 3D Model Ultra Librarian CPC1231N CAD Model

Description

The CPC1231N is a solid-state relay from the CPC series, designed for use in various applications.

  • Termination Style: Gull Wing
  • Package: Surface Mount
  • Voltage Input: 1.2VDC
  • Output Type: AC and DC
  • Circuit Configuration: SPST-NC (1 Form B)
  • On-State Resistance (Max): 30 Ohms
  • Load Current: 120 mA
  • Voltage Load Range: 0 V to 350 V
  • Standard Package: 100 pcs
  • Product Status: Active

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4319
ECAD model for G3VM-VF(TR)
Panasonic
HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 130MA 0-350V
Lowest to $3.8536
ECAD model for AQV210
Infineon Technologies
IC RELAY PHOTOVO 250V 190MA 6DIP
Lowest to $6.7875
ECAD model for PVT312PBF
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.16A 40V AC/DC-OUT 16-Pin SOP T/R / SSR RELAY SPST-NO 160MA 0-40V
Need more? Email Us
ECAD model for AQS221R2SX
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for G3VM-SY(TR)
CEL
SSR OCMOS FET 150MA NO 6-DIP
Lowest to $1.7528
ECAD model for PS7141-1A
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 3MA 6-DIP
Need more? Email Us
ECAD model for TLP592G(F)
Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9213 $50.9769
32+ $3.2175 $102.9600
49+ $3.1170 $152.7330
67+ $3.0164 $202.0988
86+ $2.9159 $250.7674
115+ $2.6142 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention