EN
  • EN
  • DE

CPC1002NTR

Part No CPC1002NTR
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 700MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 700 mA
On-State Resistance (Max) 550 mOhms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1002
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580096-CPC1002NTR
Ultra Librarian 3D Model Ultra Librarian CPC1002NTR CAD Model

Description

The 580096-CPC1002NTR is a solid-state relay in the CPC series.

  • Output: DC
  • Circuit Configuration: single-pole, single-throw normally open
  • Maximum On-State Resistance: 550 mOhms
  • Load Current Capacity: 700 mA
  • Voltage Range: 0 V to 60 V
  • Input Voltage: 1.2VDC
  • Mounting: Surface mountable
  • Package: 4-SOP package
  • Packaging: tape and reel
  • Standard Package: 2,000 pieces
  • Status: Active
  • Manufacturer: IXYS
  • Suitable for: various applications that require reliable and efficient switching of DC loads.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 200-240V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 1-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 24-280V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess