EN
  • EN
  • DE

TNM6U10-0004S1L

Part No TNM6U10-0004S1L
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series Trident Neptune Metal (TNM)
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 4
Shell Size - Insert 10-0004
Contact Type Crimp and Solder Cup
Mounting Type Free Hanging (In-Line)
Fastening Type Detent Lock
Shell Material Zinc Alloy
Shell Finish Nickel
Housing Color Silver
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Shielded
Note Contacts Not Included
Insert Material Polyamide (PA), Nylon
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number TNM6U
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315645-TNM6U10-0004S1L
Ultra Librarian 3D Model Ultra Librarian TNM6U10-0004S1L CAD Model

Description

The TNM6U10-0004S1L is a circular connector housing that is designed for female sockets from ITT Cannon, LLC.

  • Series: Trident Neptune Metal (TNM)
  • Positions: 4
  • Feature: Coupling nut
  • Connector Type: Plug housing
  • Contact Type: Crimp and solder cup
  • Fastening Type: Detent lock
  • Packaging: Bulk
  • Contacts Included: No
  • Shielded: Yes
  • Flammability Rating: UL94 V-0
  • MSL Level: Not Applicable
  • HTSUS: 8538.90.8180

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess