EN
  • EN
  • DE

KPTC6F8-4PD

Part No KPTC6F8-4PD
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description KPT 4C 4#20 PIN PLUG / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series KPTC
Package Bulk
Base Product Number KPTC6
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 1 pcs
Win Source Part Number 1382440-KPTC6F8-4PD
Ultra Librarian 3D Model Ultra Librarian KPTC6F8-4PD CAD Model

Description

The KPTC6F8-4PD is a circular connector manufactured by ITT Cannon, LLC. It is designed for harsh environment applications, providing reliable electrical connections in demanding conditions.

Applications:

  • Industrial Automation: Used in control systems, robotics, and other industrial equipment.
  • Military and Aerospace: Employed in military vehicles, aircraft, and communication systems.
  • Transportation: Used in railway systems, buses, and other transportation applications.
  • Medical Equipment: Provides reliable connections in medical devices and diagnostic equipment.
  • Off-Road Vehicles: Used in construction equipment, agricultural machinery, and other off-road vehicles.

Features:

  • Circular Connector Design: Provides a robust and reliable connection.
  • Environmentally Sealed: Offers protection against dust, moisture, and other environmental contaminants.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Threaded Coupling: Ensures a secure and vibration-resistant connection.
  • Multiple Contact Arrangements: Available in various contact configurations to meet different application requirements.

Benefits:

  • Reliable Connection: Circular design and threaded coupling ensure a secure connection.
  • Harsh Environment Protection: Environmentally sealed construction protects against contaminants.
  • Long-Term Durability: Durable materials ensure long-lasting performance in demanding conditions.
  • Versatility: Multiple contact arrangements allow for flexible application.
  • Ease of Use: Threaded coupling allows for easy and quick connection and disconnection.

Additional Details:

The KPTC6F8-4PD connector typically features a rugged aluminum alloy shell with a durable finish. It has four power contacts. Key specifications include voltage and current ratings, operating temperature range, and environmental protection rating. The connector also features polarization to prevent mismating. The operating temperature range is typically -55°C to +125°C. The connector is designed to meet various industry standards, such as MIL-DTL-26482. The connectors are commonly shipped individually or in small quantities.

You May Also Be Interested in

LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 10POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 20P SOLDER CUP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess