EN
  • EN
  • DE

DAMMY15S

Part No DAMMY15S
Manufacturer ITT Cannon, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description DSUB 15 F SOD DUAL FLOO G50 Z / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number DAMM
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
Win Source Part Number 1341177-DAMMY15S
Ultra Librarian 3D Model Ultra Librarian DAMMY15S CAD Model

Description

The DAMMY15S is a D-Sub connector assembly manufactured by ITT Cannon, LLC. D-Sub connectors are widely used for establishing reliable connections in various electronic devices and systems. This particular assembly is designed to provide a robust and durable connection for signal transmission and power delivery.

Applications

  • Computer Interfaces (Serial, Parallel Ports)
  • Data Acquisition Systems
  • Industrial Control Equipment
  • Telecommunications Equipment
  • Medical Devices

Features

  • Standard D-Sub Connector: Conforms to industry-standard dimensions and specifications.
  • 15 Contacts: Provides a sufficient number of connections for various signal and power requirements.
  • Solder Cup Termination: Allows for easy and reliable wire termination.
  • Durable Construction: Withstands harsh environmental conditions and mechanical stress.
  • Polarization: Ensures proper mating and prevents incorrect connections.

Benefits

  • Reliable Connection: Ensures stable and consistent signal transmission.
  • Easy Installation: Solder cup termination simplifies the wiring process.
  • Wide Compatibility: Conforms to industry standards, ensuring compatibility with various devices.
  • Long-Term Durability: Withstands demanding environments, ensuring long-term performance.
  • Prevents Errors: Polarization feature prevents accidental misconnections.

Specifications

The DAMMY15S typically features a current rating suitable for the intended applications, a voltage rating that meets industry safety standards, and a contact resistance that minimizes signal loss. The connector body is often constructed from materials like metal or plastic, chosen for their durability and resistance to environmental factors. The contacts are typically made of copper alloys with plating to enhance conductivity and prevent corrosion. The 15 indicates 15 pins and the S indicates socket. Detailed mechanical and electrical specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

HARTING
CONN D-SUB PLUG 7POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess