EN
  • EN
  • DE

D110278

Part No D110278
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Accessories
Description SPRING LATCH PLATE DE,DA,DB,DC / Connector Spring Plate For D-Sub Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr ITT Cannon, LLC
Series -
Package Bag
Product Status Active
Accessory Type Spring Plate
For Use With/Related Products D-Sub Connectors
Features 4-40, Hardware Included
Number of Positions 9 ~ 37
Base Product Number D1102
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364345-D110278
Ultra Librarian 3D Model Ultra Librarian D110278 CAD Model

Description

The D110278 is a spring plate accessory for D-Sub connectors from ITT Cannon, LLC.

  • Manufacturer: ITT Cannon, LLC
  • Product: D110278
  • Accessory Type: Spring Plate
  • Connector Type: D-Sub
  • Positions: 9 to 37
  • Package: Bag
  • Product Status: Active
  • Base Product Number: D1102
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • Hardware Included: 4-40

You May Also Be Interested in

HARTING
INDUCOM CRIMP FERRULE 5,5 - 6,5M
Need more? Email Us
HARTING
BLANK PIECE METAL HOOD 9-37POLES
Need more? Email Us
Amphenol CONEC
9P SCREEN CAP WITH LANYARD
Need more? Email Us
Phoenix Contact
DSUB CAP NUT WITH LINE SEAL FOR
Need more? Email Us
NorComp Inc.
DUST CAP 9POS FEMALE W/LANYARD
Need more? Email Us
HARTING
DSUB DUPC CAP FE 37P BLACK
Need more? Email Us
HARTING
D SUB IP 67 SHIELDED CAP_FE_9P_M
Need more? Email Us
HARTING
DSUB IDC 37POLE PLAST CBL CLAMP
Need more? Email Us
HARTING
DSUB DUPC CAP MA 25P BLACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess