EN
  • EN
  • DE

IT8784E-I

Part No IT8784E-I
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826392-IT8784E-I
Ultra Librarian 3D Model Ultra Librarian IT8784E-I CAD Model

Description

The ITE IT8784E-I is a Low Pin Count (LPC) Interface Super I/O controller. This chip integrates several common PC I/O functions into a single chip, reducing board space and component count. It is designed for use in a variety of embedded systems, desktop PCs, and notebook computers.

Applications:

  • Desktop PCs
  • Notebook Computers
  • Embedded Systems
  • Industrial PCs
  • Motherboards

Features:

  • LPC Interface: Complies with the Low Pin Count interface specification, providing a standardized interface to the system chipset.
  • Multiple Serial Ports: Supports multiple high-speed serial ports (UARTs) for communication with peripherals.
  • Parallel Port: Includes a parallel port for connecting to printers or other legacy devices.
  • Floppy Disk Controller (FDC): Integrates a floppy disk controller for supporting legacy floppy drives.
  • Infrared (IrDA) Controller: Supports infrared communication for wireless data transfer.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds for system health management.
  • Keyboard Controller: Emulates a PS/2 keyboard controller.
  • Mouse Controller: Emulates a PS/2 mouse controller.
  • GPIO Pins: Offers multiple general-purpose input/output pins for flexible system configuration.

Benefits:

  • Reduced Board Space: Integrates multiple I/O functions into a single chip, saving valuable board space.
  • Lower Component Count: Reduces the number of discrete components required, simplifying board design and lowering manufacturing costs.
  • Improved System Reliability: Integrates commonly used I/O devices.
  • Enhanced System Monitoring: Provides comprehensive hardware monitoring capabilities for proactive system management.
  • Flexible System Configuration: Offers a wide range of configurable options to suit different application requirements.

Additional Details:

The IT8784E-I typically operates at 3.3V power supply. It is packaged in a QFP (Quad Flat Package). Specific UART speeds and parallel port configurations are determined by the system BIOS and operating system. Datasheets provide in-depth register descriptions and programming information.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess