EN
  • EN
  • DE

IS66WVH16M8ALL-166B1LI

Part No IS66WVH16M8ALL-166B1LI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Memory
Description PSRAM Sync Single Port 128M-bit 16M x 8 36ns 24-Pin TFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320015
Win Source Part Number 1149814-IS66WVH16M8ALL-166B1LI
Categories Memory
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS66WVH16M8ALL-166B1LI CAD Model

Description

The IS66WVH16M8ALL-166B1LI is a high-speed asynchronous SRAM (Static Random Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for applications requiring fast data access and storage, such as networking equipment, high-performance computing, and embedded systems. This SRAM offers low power consumption and high reliability, making it suitable for a wide range of industrial and commercial applications.

Applications

  • Networking Equipment (Routers, Switches)
  • High-Performance Computing
  • Embedded Systems
  • Industrial Control Systems
  • Test and Measurement Equipment

Features

  • High-Speed Access Time
  • Low Power Consumption
  • Asynchronous Operation
  • 128Mb Density (16M x 8 bits)
  • 3.3V Power Supply

Benefits

  • Enables Fast Data Processing in High-Performance Applications
  • Reduces Power Consumption in Battery-Powered Devices
  • Simplifies System Design with Asynchronous Interface
  • Provides Ample Memory Capacity for Data Storage
  • Compatible with Standard 3.3V Logic Circuits

Additional Details

The IS66WVH16M8ALL-166B1LI typically comes in a BGA (Ball Grid Array) package for high-density mounting on PCBs. It operates at a specified access time (166MHz in this case), which determines the speed at which data can be read from or written to the memory. The SRAM uses a 3.3V power supply and incorporates power-saving features to minimize power consumption during idle periods. ISSI is a reputable manufacturer of memory devices, ensuring that the IS66WVH16M8ALL-166B1LI meets industry standards for performance and reliability. The specific temperature range and other electrical characteristics are detailed in the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,040 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess