EN
  • EN
  • DE

IS64WV10248BLL-10CTLA3

Part No IS64WV10248BLL-10CTLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog RAM
Description IC SRAM 8MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10 ns 44-TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr ISSI, Integrated Silicon Solution Inc
Package Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mb (1M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10 ns
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package 44-TSOP II
Base Product Number IS64WV10248
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Standard Package 135
Win Source Part Number 1205635-IS64WV10248BLL-10CTLA3
Ultra Librarian 3D Model Ultra Librarian IS64WV10248BLL-10CTLA3 CAD Model

Description

The IS64WV10248BLL-10CTLA3 is a high-speed, low-power 8Mb static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM is organized as 1024K x 8 bits and designed for applications requiring fast access times and low power consumption. The '10' in the part number indicates a 10ns access time, making it suitable for high-performance computing and embedded systems.

Applications:

  • Networking Equipment: Used as cache memory or buffer memory in routers, switches, and other networking devices.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and industrial computers for data storage and retrieval.
  • Medical Devices: Integrated into medical imaging equipment and patient monitoring systems for real-time data processing.
  • Automotive Systems: Utilized in automotive control units for fast data access and storage.
  • Aerospace and Defense: Found in avionics systems and military equipment where high reliability and performance are critical.

Features:

  • High-Speed Access Time: Offers a 10ns access time for fast data retrieval and storage.
  • Low Power Consumption: Reduces power dissipation, making it suitable for battery-powered devices.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • Tri-State Outputs: Provides tri-state outputs for easy memory expansion and bus sharing.

Benefits:

  • Improved Performance: Enhances system performance with its fast access time.
  • Reduced Power Consumption: Lowers power dissipation, extending battery life in portable devices.
  • Simplified Design: Simplifies system design with its single power supply and fully static operation.
  • Reliable Operation: Provides reliable performance in various operating conditions.
  • High Density: Offers high memory density in a compact package, saving board space.

Additional Details:

The IS64WV10248BLL-10CTLA3 typically comes in a TSOP (Thin Small Outline Package) or similar surface-mount package. It requires proper decoupling capacitors to minimize noise and ensure stable operation. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes. This SRAM is a critical component in applications where speed, low power, and reliability are essential.

You May Also Be Interested in

STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess