EN
  • EN
  • DE

IS62WV51216HBLL-45TLI

Part No IS62WV51216HBLL-45TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Memory
Description 8Mb, Low Power/Power Saver,Async
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000613-IS62WV51216HBLL-45TLI
Win Source Part Number Cross
Manufacturer ISSI, Integrated Silicon Solution Inc
Category Integrated Circuits (ICs) Memory Memory
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mbit
Memory Interface Parallel
Ultra Librarian 3D Model Ultra Librarian IS62WV51216HBLL-45TLI CAD Model

Description

The IS62WV51216HBLL-45TLI is a high-speed, low-power 512K x 16 Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring fast access times and low power consumption, making it suitable for portable devices, embedded systems, and high-performance computing.

Applications

  • Networking equipment: Used as cache memory in routers and switches.
  • Industrial control systems: Implemented in PLCs and other industrial automation devices.
  • Medical devices: Integrated into portable medical instruments.
  • Test and measurement equipment: Utilized in data acquisition systems and logic analyzers.
  • Embedded systems: Employed in various embedded applications requiring fast memory access.

Features

  • Memory Size: 512K x 16 (8Mbit)
  • Access Time: 4.5ns
  • Supply Voltage: 3.3V
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Operating Temperature: Industrial temperature range.
  • Package Type: TSOP
  • Data Retention: Low data retention voltage.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Fast Access Time: Enables high-speed data processing and improves system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Easy Integration: Standard TSOP package simplifies integration into existing systems.
  • Reliable Performance: Provides reliable and stable performance over a wide range of operating conditions.

Additional Details

The IS62WV51216HBLL-45TLI is a synchronous SRAM that provides fast and reliable data storage. It is available in a TSOP package and operates from a 3.3V supply. The device's low power consumption and fast access time make it an ideal choice for various high-performance applications. Detailed specifications, including timing diagrams and power consumption characteristics, are available in the product datasheet from ISSI.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess