EN
  • EN
  • DE

IS61LV12816-10TLI

Part No IS61LV12816-10TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSOP
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 714595-IS61LV12816-10TLI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS61LV12816-10TLI CAD Model

Description

The IS61LV12816-10TLI is a high-speed, low-power static RAM (SRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This memory is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Test and measurement equipment

Features:

  • 2Mb memory capacity (128K x 16 bits)
  • Fast access time (10ns)
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Available in various packages (e.g., TSOP, SOJ)

Benefits:

  • High-speed data access: Fast access time enables rapid data transfer, improving system performance.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy integration: TTL compatible inputs and outputs ensure seamless integration with various logic devices.
  • Stable operation: Single 3.3V power supply simplifies system design and enhances reliability.
  • Flexible packaging: Available in various packages to suit different application requirements.

Technical Specifications:

The IS61LV12816-10TLI has an access time of 10ns, enabling very fast data retrieval and storage. It operates with a single 3.3V power supply and features TTL compatible inputs and outputs. The standby current is very low, reducing power consumption when the chip is not actively accessed. It is available in TSOP (Thin Small Outline Package) which helps in compact designs. The operating temperature range typically spans from -40°C to +85°C.

ISSI's IS61LV12816-10TLI is a reliable and high-performance SRAM chip suitable for a wide range of applications requiring fast access times and low power consumption. Its easy integration and stable operation make it a popular choice for embedded systems and other demanding electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7593 $63.7965
12+ $10.4701 $125.6412
18+ $10.1421 $182.5578
24+ $9.8152 $235.5648
31+ $9.4883 $294.1373
41+ $8.5066 $348.7706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess