EN
  • EN
  • DE

IS45S16160J-7TIL

Part No IS45S16160J-7TIL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1548+
Reference case TSOP
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 710549-IS45S16160J-7TIL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS45S16160J-7TIL CAD Model

Description

The IS45S16160J-7TIL is a 16M x 16 Synchronous DRAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It's a high-speed memory device used for temporary storage and retrieval of data in various electronic systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Graphics Cards: Employed in graphics cards as video memory for storing textures and frame buffers.
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval.
  • Printers: Used in printers for storing print job data and page buffers.
  • Set-Top Boxes: Found in set-top boxes for storing audio and video data.

Features:

  • 16M x 16 Configuration: Provides 16 Megabytes of memory, organized as 16 million words of 16 bits each.
  • Synchronous Operation: Operates synchronously with a clock signal for high-speed data transfer.
  • Single Power Supply: Operates on a single 3.3V power supply.
  • LVTTL Compatible Inputs: LVTTL (Low Voltage Transistor-Transistor Logic) compatible inputs for easy interfacing with other components.
  • Self Refresh Mode: Supports self-refresh mode for low power consumption during idle periods.

Benefits:

  • High Bandwidth: Synchronous operation provides high bandwidth for fast data transfer.
  • Large Capacity: 16MB capacity allows for storage of substantial amounts of data.
  • Low Power Consumption: Self-refresh mode minimizes power consumption during idle periods.
  • Easy Integration: LVTTL compatible inputs simplify interfacing with other components.
  • Reliable Performance: Designed for reliable operation in various environments.

Additional Details:

The IS45S16160J-7TIL has a -7 speed grade which corresponds to a clock frequency of 143 MHz (check the datasheet). It supports burst read and write operations for efficient data transfer. The device is available in various package options, including TSOP (Thin Small Outline Package). Proper decoupling capacitors are crucial for stable operation. Detailed timing diagrams and specifications can be found in the official datasheet. It also supports programmable burst lengths and CAS latencies.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess