The ISSI IS43TR16640A-15HBLI is a high-speed synchronous dynamic random-access memory (SDRAM) chip, specifically a DDR3 SDRAM. This memory component is designed for applications requiring fast data access and large storage capacity. Its architecture and features make it suitable for use in various electronic devices and systems.
Applications
- Networking Equipment: Used in routers, switches, and other networking devices to handle high-speed data transfer and packet processing.
- Consumer Electronics: Found in set-top boxes, smart TVs, and gaming consoles, contributing to smooth multimedia performance and fast data processing.
- Industrial Automation: Integrated into industrial control systems and embedded systems for real-time data acquisition and processing.
- Computing: Employed in desktop computers, laptops, and servers as main system memory or for graphics processing.
- Automotive: Utilized in advanced driver-assistance systems (ADAS) and infotainment systems to process sensor data and display information.
Features
- DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, offering higher bandwidth and lower power consumption compared to previous generations of SDRAM.
- Capacity: Offers a capacity of 64MB (16Meg x 4 x 8 banks).
- Data Transfer Rate: Supports data transfer rates up to 1333 Mbps (PC3-10600), ensuring fast and efficient data access.
- Low Power Consumption: Designed with low-voltage operation (typically 1.5V) to minimize power consumption and extend battery life in portable devices.
- Clock Rate: Operates at a clock rate of up to 667 MHz, enabling high-speed data processing.
- Refresh Rate: Auto refresh and self-refresh modes are supported to maintain data integrity while minimizing power consumption during idle periods.
- Lead-Free and RoHS Compliant: Manufactured using environmentally friendly materials and processes, complying with lead-free and RoHS standards.
Benefits
- Improved Performance: DDR3 technology allows for faster data transfer rates, resulting in improved overall system performance.
- Reduced Power Consumption: Low-voltage operation minimizes power consumption, extending battery life in portable devices and reducing energy costs.
- Increased Bandwidth: Higher bandwidth enables smoother multitasking, faster application loading, and improved multimedia performance.
- Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and data integrity.
- Cost-Effectiveness: Offers a cost-effective solution for applications requiring high performance and low power consumption.
Additional Details
The IS43TR16640A-15HBLI typically comes in a FBGA (Fine-Pitch Ball Grid Array) package, allowing for high-density mounting and improved thermal performance. It supports various memory controller interfaces, making it compatible with a wide range of processors and chipsets. It is crucial to consult the official ISSI datasheet for specific timing parameters, voltage requirements, and other technical specifications before integrating this memory chip into a system.