EN
  • EN
  • DE

TLP521-2GBSM

Part No TLP521-2GBSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 2-CH Transistor Dc-out 8-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009571-TLP521-2GBSM
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP521-2GBSM CAD Model

Description

The TLP521-2GBSM is a dual-channel optocoupler manufactured by Isocom Components 2004 LTD. An optocoupler, also known as an optoisolator, is a component that transfers electrical signals between two isolated circuits using light. This isolation is crucial for protecting sensitive electronic devices from high voltages or electrical noise. The TLP521-2GBSM provides two independent channels for signal isolation in a single package.

Applications:

  • Microcontroller input/output isolation
  • Industrial control systems
  • Power supplies
  • Motor control circuits
  • Signal transmission between circuits with different ground potentials

Features:

  • Dual-channel configuration
  • High isolation voltage
  • Current transfer ratio (CTR)
  • Low input current
  • High-speed switching
  • Compact package

Benefits:

  • Provides electrical isolation between circuits, protecting sensitive components.
  • Enables reliable signal transmission in noisy environments.
  • Offers flexibility with two independent channels in a single package.
  • Reduces power consumption with low input current requirements.
  • Facilitates high-speed data transfer.
  • Saves board space with a compact design.

The TLP521-2GBSM consists of two light-emitting diodes (LEDs) and two phototransistors, each forming an independent isolation channel. When current flows through the LED, it emits light, which activates the corresponding phototransistor, allowing current to flow in the output circuit. The isolation voltage is the maximum voltage that can be safely applied between the input and output circuits without causing breakdown or damage. The current transfer ratio (CTR) is the ratio of the output current to the input current, indicating the efficiency of the optocoupler. The low input current requirement allows the optocoupler to be driven directly by microcontrollers or other low-power devices.

The high-speed switching capability enables the TLP521-2GBSM to be used in applications requiring fast signal transmission. Its compact package makes it suitable for use in space-constrained applications. In industrial control systems, optocouplers are used to isolate microcontrollers from high-voltage motor control circuits, preventing damage to the microcontroller in the event of a fault. In power supplies, optocouplers are used to provide feedback isolation, ensuring that the output voltage is regulated without creating a direct electrical connection between the primary and secondary sides of the power supply. The TLP521-2GBSM meets industry safety standards for isolation and insulation.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4008 $58.1160
355+ $0.3292 $116.8660
545+ $0.3188 $173.7460
750+ $0.3084 $231.3000
970+ $0.2980 $289.0600
1,300+ $0.2668 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess