EN
  • EN
  • DE

ISP815X-1

Part No ISP815X-1
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826292-ISP815X-1
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 800% @ 1mA
Rise / Fall Time (Typ) 60µs, 53µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 70V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 1V
Grade -
Operating Temperature -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Ultra Librarian 3D Model Ultra Librarian ISP815X-1 CAD Model

Description

The ISP815X-1 is a single channel, high CTR (Current Transfer Ratio) phototransistor optocoupler manufactured by Isocom Components 2004 LTD. It's designed for electrical isolation in various applications. The device consists of an infrared emitting diode (IRED) and an NPN silicon phototransistor. The IRED emits light when current passes through it, and this light activates the phototransistor, allowing current to flow through the output circuit. This provides electrical isolation between the input and output sides, protecting sensitive circuits from high voltages or noise.

Applications:

  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies.
  • Motor Control: Isolates control circuits from the high-voltage motor drive circuits.
  • Digital Logic Inputs: Used for isolating digital logic inputs from noisy or high-voltage environments.
  • Line Receivers: Isolates sensitive receiver circuitry from external line noise.
  • Industrial Control Systems: Provides isolation in industrial control systems to protect control equipment from voltage spikes and surges.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.

Features:

  • High CTR: High current transfer ratio ensures efficient signal transfer.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Compact Package: Small package size for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.
  • Fast Switching Speed: Allows for high-speed signal transmission.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation to protect sensitive circuits.
  • Improved Safety: Enhances safety by preventing high voltages from reaching control circuitry.
  • Noise Immunity: Improves noise immunity by isolating circuits from external noise sources.
  • Compact Design: Small package size allows for dense circuit designs.
  • Reliable Performance: Offers reliable performance in various operating conditions.

Additional Details:

The ISP815X-1 typically has a high isolation voltage rating, often in the kilovolt range. The current transfer ratio (CTR) is a key parameter and varies depending on the specific version of the device, but is generally high, allowing for efficient signal transfer. The forward voltage of the IRED is typically around 1.2V, and the collector-emitter voltage of the phototransistor is typically rated for 30V or more. The operating temperature range typically spans from -55°C to +100°C. Isocom Components 2004 LTD provides detailed datasheets with specific electrical characteristics and application guidelines.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4012 $58.1740
355+ $0.3293 $116.9015
545+ $0.3190 $173.8550
750+ $0.3088 $231.6000
970+ $0.2985 $289.5450
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess