EN
  • EN
  • DE

IS181B

Part No IS181B
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS MINI-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 1 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel -
Manufacturer Isocom Components 2004 LTD
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Family Name IS181
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number IS181BTR, IS181BCT, IS181BDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875322-IS181B
Ultra Librarian 3D Model Ultra Librarian IS181B CAD Model

Description

The IS181B is a high-performance single-channel optocoupler manufactured by Isocom Components 2004 LTD. This device provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. It's widely used in industrial control systems, power supplies, and communication equipment.

Applications:

  • Industrial Control Systems: Provides isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Isolates the primary and secondary sides of switched-mode power supplies.
  • Communication Equipment: Used in data transmission systems for signal isolation and noise reduction.
  • Microprocessor Systems: Provides isolation between microprocessors and peripheral devices.
  • Medical Equipment: Ensures patient safety by isolating sensitive electronic circuits.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • Fast Switching Speed: Enables high-speed data transmission.
  • Compact Package: Saves board space.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from high voltages.
  • Improved Noise Immunity: Reduces noise interference and ensures signal integrity.
  • Reliable Performance: Provides stable and consistent operation.
  • Simplified Design: Reduces design complexity and component count.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.

Additional Details:

The IS181B optocoupler consists of an infrared emitting diode (IRED) and a silicon NPN phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The isolation voltage typically ranges from 3750VRMS to 5000VRMS. The current transfer ratio (CTR) varies depending on the specific variant, typically ranging from 50% to 600%. The forward voltage of the IRED is typically 1.2V, and the collector-emitter voltage of the phototransistor is typically 80V. The operating temperature range is typically -55°C to +100°C. It's available in DIP packages.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess