EN
  • EN
  • DE

H11L1VSMT&R

Part No H11L1VSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog Custom Parts (E - I)
Description Optocouplers & LEDs & Infrared/DIP Optocouplers GaAs infrared emitting diode op
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155186-H11L1VSMT&R
Categories Custom Parts
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H11L1VSMT&R CAD Model

Description

The H11L1VSMT&R is a high-speed logic gate optocoupler manufactured by Isocom Components 2004 LTD. It consists of an infrared emitting diode (IRED) optically coupled to a high-speed integrated photodiode logic gate. This device is designed for applications requiring electrical isolation, digital logic interfacing, and high data transmission rates.

Applications:

  • Digital Logic Isolation: Isolates digital circuits from each other to prevent ground loops and noise.
  • Microprocessor System Interfaces: Provides an interface between microprocessors and external devices with different voltage levels.
  • Line Receivers: Used in high-speed data transmission lines to improve signal integrity.
  • Power Supply Feedback Control: Isolates the control circuitry from the power circuitry in switched-mode power supplies.

Features:

  • High-Speed Operation: Offers fast switching speeds, typically with a propagation delay in the nanosecond range.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and voltage transients.
  • Guaranteed Performance from 0°C to 70°C: Reliable operation over a wide temperature range.
  • Compact SMT Package: Suitable for surface mount assembly, enabling high-density designs.

Benefits:

  • Electrical Isolation: Protects sensitive circuitry from high voltages and transients.
  • Improved System Performance: Enables fast data transmission and signal processing.
  • Enhanced Noise Immunity: Reduces the impact of noise on signal integrity.
  • Simplified Circuit Design: Provides a convenient interface between different voltage levels.

Technical Specifications (Typical):

  • Input Forward Voltage (VF): The voltage required to forward bias the input diode.
  • Input Forward Current (IF): The current required to activate the input diode.
  • Output Supply Voltage (VCC): The supply voltage for the output logic gate.
  • Output Low Voltage (VOL): The voltage level when the output is in the low state.
  • Output High Voltage (VOH): The voltage level when the output is in the high state.
  • Propagation Delay (tPLH, tPHL): The time delay between the input and output signals.
  • Common-Mode Transient Immunity (CMTI): The ability of the optocoupler to reject common-mode noise.
  • Isolation Voltage (VISO): The maximum voltage the optocoupler can withstand between input and output.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fastrax
Lowest to $32.6415
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2641 $50.1790
465+ $0.2167 $100.7655
715+ $0.2099 $150.0785
985+ $0.2031 $200.0535
1,275+ $0.1964 $250.4100
1,705+ $0.1761 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess