EN
  • EN
  • DE
  • IT

CNY17-4SMTR

Part No CNY17-4SMTR
Manufacturer Isocom Components 2004 LTD
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820895-CNY17-4SMTR
Ultra Librarian 3D Model Ultra Librarian CNY17-4SMTR CAD Model

Description

The CNY17-4SMTR is a high-performance single-channel phototransistor optocoupler manufactured by Isocom Components 2004 LTD. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. The device is designed for applications requiring electrical isolation between input and output circuits. The CNY17-4SMTR offers high isolation voltage and excellent current transfer ratio, making it suitable for a wide range of industrial and consumer electronic applications.

Applications

  • AC Mains Detection: Used to detect the presence or absence of AC mains voltage in power supplies and control circuits.
  • Switch Mode Power Supplies (SMPS): Provides feedback isolation and control in SMPS circuits.
  • Digital Logic Inputs: Used to isolate digital logic inputs from noisy or high-voltage environments.
  • Microprocessor Input/Output Isolation: Isolates microprocessor I/O lines for safety and protection.
  • Noise Isolation in Sensitive Circuits: Prevents noise from affecting sensitive analog or digital circuits.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low Saturation Voltage: Enables efficient switching performance.
  • Compact Surface Mount Package: Facilitates easy integration into surface mount technology (SMT) assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental protection.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting users and equipment from high voltages.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Efficient Power Transfer: High CTR ensures efficient signal transfer with minimal power loss.
  • Compact Design: The small package size allows for high-density circuit designs.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details

The CNY17-4SMTR features a collector-emitter voltage (VCEO) of typically 70V. The forward current (IF) for the input diode is typically 60mA. The operating temperature ranges from -55°C to +100°C. The isolation voltage is typically 5 kVAC. The package is a surface-mount type, suitable for automated assembly. It's crucial to consult the datasheet for specific electrical characteristics and application guidelines to ensure proper operation and safety.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess