EN
  • EN
  • DE

SMP-R082-1.0

Part No SMP-R082-1.0
Manufacturer Isabellen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isabellen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838250-SMP-R082-1.0
Package Tray
Product Status Active
Resistance 82 mOhms
Tolerance ±1%
Power (Watts) 3W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense, Pulse Withstanding
Temperature Coefficient 50ppm/°C
Operating Temperature -65°C ~ 170°C
Package / Case 2010 (5025 Metric)
Ratings AEC-Q200
Supplier Device Package 2010
Size / Dimension 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max) 0.035" (0.90mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian SMP-R082-1.0 CAD Model

Description

The SMP-R082-1.0 is a precision shunt resistor manufactured by Isabellenhütte Heusler GmbH & Co. KG, a company renowned for its high-quality resistive components. This shunt resistor is designed for accurate current sensing in a variety of applications. It offers exceptionally low resistance, high precision, and excellent long-term stability, making it suitable for demanding measurement and control systems.

Applications:

  • Power Supplies: Used for current monitoring and control in power supplies to ensure stable and efficient operation.
  • Motor Drives: Employed in motor drive systems to precisely measure motor current for accurate torque control.
  • Battery Management Systems (BMS): Integrated into BMS to monitor battery charge and discharge currents for optimized battery performance and safety.
  • Inverters: Used in inverters for current sensing and control to achieve efficient power conversion.
  • Welding Equipment: Utilized in welding machines for accurate current feedback and control.
  • High Precision Measurement Instruments: Found in precision instruments for accurate current measurements.

Features:

  • Low Resistance Value: The R082 designation indicates a very low resistance value, typically around 82 micro-ohms.
  • High Precision: Offers high accuracy in current measurement due to its precise resistance value.
  • Excellent Long-Term Stability: Maintains its resistance value over extended periods and under varying operating conditions.
  • Low Temperature Coefficient: Exhibits minimal change in resistance value with temperature variations.
  • 4-Terminal Connection: Utilizes a four-terminal (Kelvin) connection to eliminate lead resistance errors.
  • High Pulse Load Capability: Can withstand high current pulses without significant degradation.

Benefits:

  • Accurate Current Measurement: Provides highly accurate current measurements, essential for precise control and monitoring.
  • Improved System Performance: Accurate current sensing enables optimized system performance and efficiency.
  • Enhanced Stability: Long-term stability ensures consistent and reliable measurements over time.
  • Reduced Measurement Errors: Four-terminal connection eliminates lead resistance errors, improving measurement accuracy.
  • Robust Design: High pulse load capability ensures reliable operation in demanding applications.

Additional Details:

The SMP-R082-1.0 shunt resistor is typically constructed using a high-quality metal alloy that provides excellent resistance stability and a low temperature coefficient. The four-terminal connection is crucial for eliminating the influence of lead resistance on the measurement. Current is applied through the outer two terminals, while the voltage drop across the resistor is measured using the inner two terminals. The “1.0” likely refers to the tolerance or a specific revision. The resistor is often mounted on a PCB using surface mount technology (SMT). Isabellenhütte shunt resistors are known for their robustness and reliability, making the SMP-R082-1.0 a trusted choice for precision current sensing in various industrial and scientific applications. Proper soldering techniques are important to ensure a good electrical and thermal connection to the PCB.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3828 $62.2260
105+ $1.1347 $119.1435
160+ $1.0993 $175.8880
220+ $1.0638 $234.0360
285+ $1.0283 $293.0655
380+ $0.9219 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess