EN
  • EN
  • DE

IMSA-9690S-05Y902

Part No IMSA-9690S-05Y902
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975646-IMSA-9690S-05Y902
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9690S-05Y902 CAD Model

Description

The IMSA-9690S-05Y902 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector manufactured by IRISO. These connectors are designed to provide reliable electrical connections between FFC/FPC cables and printed circuit boards (PCBs). The IMSA series is known for its compact design and ease of use in a variety of electronic applications where space is limited.

Applications

  • Consumer Electronics: Commonly used in devices such as smartphones, digital cameras, and portable gaming consoles for connecting displays, touchscreens, and other internal components.
  • Automotive Industry: Integrated into automotive electronics for connecting dashboard displays, infotainment systems, and various control units where space is a constraint.
  • Industrial Equipment: Utilized in industrial control panels, machinery, and automation systems to facilitate data and power transmission in compact areas.
  • Medical Devices: Employed in medical equipment like diagnostic tools, monitoring systems, and imaging devices for connecting sensors and displays within a small form factor.
  • Office Automation: Found in printers, scanners, and copiers for connecting print heads, scanning modules, and control panels where space is a premium.

Features

  • Compact Design: Space-saving design allows for use in small and densely populated electronic devices.
  • Easy Insertion and Removal: Designed for easy insertion and removal of FFC/FPC cables, simplifying assembly and maintenance.
  • Secure Connection: Provides a secure and reliable electrical connection to ensure stable performance.
  • Durable Construction: Constructed from high-quality materials for long-term reliability and resistance to wear and tear.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness by restricting the use of hazardous substances.
  • 5-Pin Configuration: Features 5 pins, suitable for applications requiring a small number of connections within a minimal footprint.

Benefits

  • Improved Reliability: Ensures a stable and dependable connection, reducing the risk of signal loss or intermittent operation.
  • Simplified Assembly: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Space Efficiency: Compact design enables the creation of smaller and more streamlined electronic devices.
  • Enhanced Durability: High-quality materials provide long-term durability, minimizing the need for replacements and repairs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.
  • Minimal Footprint: 5-pin configuration allows for a very small footprint on the PCB.

Additional Details

The IMSA-9690S-05Y902 connector typically features a specific pitch (distance between contacts) to match the FFC/FPC cable. The 'S' in the part number indicates a surface mount type, designed for soldering directly onto the surface of the PCB. The '05' signifies the number of contacts, and 'Y902' likely represents specific plating or packaging details. For precise technical specifications, it is recommended to consult the official IRISO datasheet for this part number.

This connector is particularly well-suited for applications requiring a small number of connections in a very confined space, making it a valuable component in modern miniaturized electronic devices.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess