EN
  • EN
  • DE

IMSA-9681S-40Y901

Part No IMSA-9681S-40Y901
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209114-IMSA-9681S-40Y901
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMSA-9681S-40Y901 CAD Model

Description

The IMSA-9681S-40Y901 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector manufactured by IRISO. These connectors are designed to provide reliable electrical connections between FFC/FPC cables and printed circuit boards (PCBs). The IMSA series are known for their compact design and ease of use in various electronic applications.

Applications

  • Consumer Electronics: Used extensively in smartphones, tablets, and laptops to connect LCD screens, touch panels, and other internal components.
  • Automotive Systems: Employed in automotive electronics for connecting displays, infotainment systems, and various control units.
  • Industrial Equipment: Found in industrial control panels, machinery, and automation systems to facilitate data and power transmission.
  • Medical Devices: Integrated into medical equipment such as diagnostic tools, monitoring systems, and imaging devices for connecting sensors and displays.
  • Office Automation: Used in printers, scanners, and copiers for connecting print heads, scanning modules, and control panels.

Features

  • Compact Design: Space-saving design allows for use in small and densely populated electronic devices.
  • Easy Insertion and Removal: Designed for easy insertion and removal of FFC/FPC cables, simplifying assembly and maintenance.
  • Secure Connection: Provides a secure and reliable electrical connection to ensure stable performance.
  • Durable Construction: Constructed from high-quality materials for long-term reliability and resistance to wear and tear.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness by restricting the use of hazardous substances.
  • 40-Pin Configuration: Features 40 pins, allowing for a high number of connections within a small footprint.

Benefits

  • Improved Reliability: Ensures a stable and dependable connection, reducing the risk of signal loss or intermittent operation.
  • Simplified Assembly: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Space Efficiency: Compact design enables the creation of smaller and more streamlined electronic devices.
  • Enhanced Durability: High-quality materials provide long-term durability, minimizing the need for replacements and repairs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.
  • High Density Connectivity: 40 pins provide high density connectivity in a small space.

Additional Details

The IMSA-9681S-40Y901 connector typically features a specific pitch (distance between contacts) to match the FFC/FPC cable it is designed to connect with. The 'S' in the part number suggests it is a surface mount type, designed for soldering directly onto the PCB surface. The '40' indicates the number of contacts available in the connector. The 'Y901' likely denotes specific plating or packaging specifications.

These connectors are crucial in modern electronics where space is at a premium and reliable connectivity is essential. For precise technical specifications, it is recommended to refer to the official IRISO datasheet for this particular part number.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,396 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess