EN
  • EN
  • DE

IMSA-9466B-80Z66-TM

Part No IMSA-9466B-80Z66-TM
Manufacturer IRISO
Catalog Backplane Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Nickel, Tin
Current Rating 15 A
Height 45.2 mm
Maximum Operating Temperature 105 °C
Manufacturer Package Identifier IMSA-9466B-80Z66-TM
Min Operating Temperature -40 °C
Number of Contacts 40
Number of Rows 2
Voltage Rating 50 V
Win Source Part Number 1002198-IMSA-9466B-80Z66-TM
Categories Backplane Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9466B-80Z66-TM CAD Model

Description

The 1002198-IMSA-9466B-80Z66-TM is a 40-contact, 2-row Backplane Connector from IRISO with a height of 45.2 mm.

  • Contacts: 40
  • Rows: 2
  • Height: 45.2 mm
  • Contact Material: Nickel and Tin
  • Voltage Rating: 50V
  • Current Rating: 15A
  • Temperature Range: -40°C to 105°C
  • Popularity: Low
  • Supply and Demand: Shortage
  • Manufacturer Package Identifier: IMSA-9466B-80Z66-TM
  • Alternative Parts: Yes (cross-reference)

You May Also Be Interested in

TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLUE PNL MNT
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess