EN
  • EN
  • DE

X9102P

Part No X9102P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404101-X9102P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9102P CAD Model

Description

The Intersil X9102P is a digitally controlled potentiometer (XDCP) IC. It provides an electronically adjustable resistance, offering a cost-effective and reliable alternative to mechanical potentiometers. It's designed for applications requiring precise and repeatable resistance adjustments.

Applications:

  • Automatic Test Equipment: Calibration and adjustment of test parameters.
  • Remote Control Adjustment of Analog Functions: Precise control of volume, brightness, contrast, and other settings in audio and video equipment.
  • Gain Control: Adjustment of amplifier gain in various circuits.
  • Offset Adjustment: Fine-tuning offset voltages in instrumentation and control systems.
  • Motor Control: Adjustment of motor speed and torque.

Features:

  • End-to-End Resistance: Typically 10kΩ to 100kΩ, depending on the specific variant.
  • Number of Taps: 100 wiper tap points, allowing for precise resistance adjustment.
  • Interface: 2-wire serial interface (I²C compatible) for easy control.
  • Non-Volatile Memory: Stores the wiper position, retaining settings even when power is removed.
  • Operating Voltage: Typically 2.7V to 5.5V, suitable for low-power applications.
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered devices.
  • High Resolution: Fine-grained resistance adjustment for precise control.
  • Temperature Range: Available in industrial temperature ranges for robust performance.

Benefits:

  • Precise Adjustment: Digital control allows for repeatable and accurate resistance settings, eliminating the inaccuracies associated with mechanical potentiometers.
  • Remote Control: Resistance can be adjusted remotely via the I²C interface, enabling automated calibration and control.
  • Non-Volatile Storage: Wiper position is retained even when power is removed, ensuring that settings are preserved.
  • Reliability: Solid-state design provides higher reliability and longer lifespan compared to mechanical potentiometers.
  • Reduced Component Count: Eliminates the need for manual adjustments, simplifying circuit design and reducing component count.
  • Automated Calibration: Facilitates automated calibration procedures, reducing manufacturing time and costs.
  • Increased System Performance: Precise and stable resistance settings improve overall system performance.

Additional Details:

The X9102P utilizes a resistive ladder network with a wiper arm that can be positioned at any of the 100 tap points. The wiper position is controlled via the 2-wire serial interface. The non-volatile memory allows the wiper position to be stored and recalled on power-up. The device is typically available in 8-pin DIP and SOIC packages. Specific parameters, such as the exact end-to-end resistance and temperature coefficient, can vary depending on the specific variant of the X9102P.

This digital potentiometer is commonly used in applications where precise, repeatable, and remotely controllable resistance adjustment is required. Its non-volatile memory, ease of integration via I²C, and solid-state reliability make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6396 $79.9188
6+ $21.8581 $131.1486
9+ $21.1751 $190.5759
12+ $20.4920 $245.9040
15+ $19.8089 $297.1335
20+ $17.7597 $355.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess