EN
  • EN
  • DE

X5045

Part No X5045
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403967-X5045
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X5045 CAD Model

Description

The Intersil X5045 is a 4Kbit Serial EEPROM with a SPI interface, designed for low-power, non-volatile data storage. It is organized as 512 x 8 bits and offers reliable data retention even when power is removed. This device is well-suited for applications requiring infrequent writes and frequent reads.

Applications

  • Consumer Electronics: Used for storing user preferences, system settings, and calibration data in devices like TVs, DVD players, and set-top boxes.
  • Industrial Control Systems: Storing configuration parameters for PLCs and other industrial automation equipment.
  • Medical Devices: Storing calibration data and configuration settings in medical instruments.
  • Automotive Applications: Used for storing vehicle identification numbers (VINs), calibration settings, and other critical vehicle data.
  • Data Logging: Capturing sensor data or other critical information in data loggers.

Features

  • Non-Volatile Memory: Retains data without power.
  • 4Kbit Capacity: Organized as 512 x 8 bits.
  • SPI Interface: Provides a standard SPI serial interface for easy communication with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data overwriting.
  • Self-Timed Write Cycle: Simplifies write operations, eliminating the need for external timing control.
  • Wide Operating Voltage: Typically operates from 2.7V to 5.5V.

Benefits

  • Reliable Data Storage: Ensures data integrity and retention even in the absence of power.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Simple SPI interface simplifies communication with microcontrollers and other digital circuits.
  • Data Protection: Write protection features help prevent accidental data loss or corruption.
  • Cost-Effective Solution: Provides a reliable and affordable option for non-volatile memory needs.

Additional Details

The X5045 is available in various package options, including DIP, SOIC, and TSSOP. It typically operates over a temperature range of -40°C to +85°C. For specific timing specifications, pin configurations, and power consumption characteristics, refer to the device's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess