EN
  • EN
  • DE

X28C64J-25

Part No X28C64J-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403882-X28C64J-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64J-25 CAD Model

Description

The X28C64J-25 is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It's a non-volatile memory device allowing for electrical erasure and reprogramming, making it useful for applications where in-system updates and reliable data retention are needed. The "-25" indicates an access time of 250ns.

Applications

  • Embedded systems for storing configuration data and firmware.
  • Industrial control systems for storing program parameters and calibration data.
  • Telecommunications equipment for storing network configurations.
  • Data logging applications for storing sensor readings and event data.
  • Medical devices for storing patient data and device settings.
  • Automotive electronics for storing engine control parameters and diagnostic information.
  • Aerospace applications for storing flight control data and system configurations.
  • Robotics for storing robot control programs and sensor data.

Features

  • Capacity: 64Kbit (8K x 8) memory organization.
  • Access Time: 250ns access time.
  • Non-Volatile: Retains data even when power is removed.
  • Electrically Erasable: Enables in-system reprogramming and updates.
  • Low Power Consumption: CMOS technology for efficient power use.
  • Page Write Mode: Allows for faster write operations.
  • Data Protection: Prevents accidental data corruption.
  • High Endurance: Supports a large number of erase/write cycles.
  • JEDEC Standard Pinout: Ensures compatibility with industry-standard sockets.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Flexibility: Facilitates easy updates and modifications to stored data without needing physical device replacement.
  • Reliability: Guarantees data integrity and retention in critical systems.
  • Efficiency: Reduces power consumption, which is beneficial for battery-powered applications.
  • Cost-Effectiveness: Presents a cost-efficient solution for non-volatile memory requirements.
  • Ease of Integration: Simplifies system design and implementation.
  • Data Security: Protects against data loss and data corruption.

Additional Details

The X28C64J-25 operates with a single 5V power supply. It typically comes in a 28-pin PDIP (Plastic Dual In-Line Package). The device includes features like data polling and toggle bits to indicate the completion of write operations. This EEPROM provides a good combination of speed, reliability, and ease of use for a wide variety of embedded and industrial applications that require non-volatile memory with in-system programmability.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess