EN
  • EN
  • DE

X2864ADMB-25

Part No X2864ADMB-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403864-X2864ADMB-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2864ADMB-25 CAD Model

Description

The Intersil X2864ADMB-25 is a 64K (8K x 8) Electrically Erasable PROM (EEPROM). This memory device is designed for applications requiring non-volatile storage with a specific access time. The '-25' indicates a 250ns access time. The 'ADMB' portion of the part number likely refers to specific industrial temperature grade and package type.

Applications

  • Microcontroller-based systems for storing boot code and configuration settings in rugged environments.
  • Industrial control systems requiring reliable non-volatile memory for calibration data and program parameters.
  • Data logging applications where data integrity is paramount.
  • Embedded systems demanding robust memory solutions for critical applications.
  • Aerospace applications needing EEPROMs that meet stringent quality and reliability standards.

Features

  • 64K Bit Storage: Organized as 8K x 8 bits.
  • Electrically Erasable: Allows for in-system programming and updates.
  • Non-Volatile: Retains data without power.
  • 250ns Access Time: Provides moderate speed data retrieval.
  • TTL Compatible: Interfaces easily with standard logic circuits.
  • Single 5V Supply: Operates on a single 5V power source.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling: Allows monitoring the completion of write cycles.
  • Industrial Temperature Range: Designed to operate reliably in harsh industrial environments.
  • Specific Package: The 'ADMB' suffix likely indicates a specific package type tailored for rugged applications.

Benefits

  • Reliable Data Storage: Ensures data integrity in harsh industrial environments.
  • In-System Programmability: Simplifies firmware updates and configuration changes in the field.
  • Easy Integration: TTL compatibility simplifies interfacing.
  • Cost-Effective Solution: Offers a balance of performance and cost.
  • Simplified Write Operations: Automatic page write reduces programming complexity.
  • Data Integrity: Data polling ensures successful write operations.

Additional Details

The 'ADMB' designation likely denotes a specific package and quality level targeted towards demanding environments. It is imperative to consult the official Intersil datasheet for the X2864ADMB-25 to obtain precise specifications, including temperature ratings, packaging dimensions, endurance characteristics (write/erase cycles), and other critical parameters. Datasheet information is essential for ensuring that this EEPROM meets the specific requirements of the intended application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess