EN
  • EN
  • DE

X2816CS-90

Part No X2816CS-90
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403861-X2816CS-90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816CS-90 CAD Model

Description

The Intersil X2816CS-90 is a 16K (2K x 8) Electrically Erasable PROM (EEPROM). This memory device offers reliable non-volatile storage with fast access times, making it suitable for various embedded applications.

Applications

  • Microcontroller-based systems for storing configuration data.
  • Data logging applications requiring non-volatile memory.
  • Programmable logic controllers (PLCs) for storing program instructions.
  • Industrial control systems for storing calibration parameters.
  • Embedded systems requiring firmware storage.

Features

  • High-Speed Access: 90ns access time ensures quick data retrieval.
  • Electrically Erasable: Allows for in-system reprogramming and data updates.
  • Non-Volatile: Retains data even when power is removed.
  • 2K x 8 Organization: Provides a 16K bit storage capacity.
  • TTL Compatibility: Interfaces easily with standard TTL logic.
  • Single 5V Supply: Operates with a single 5V power supply.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling for End-of-Write Detection: Allows for efficient write cycle management.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.

Benefits

  • Fast Data Access: Enables real-time performance in critical applications.
  • In-System Programmability: Simplifies firmware updates and configuration changes without removing the device.
  • Reliable Data Storage: Ensures data integrity even in harsh environments.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.
  • Cost-Effective Solution: Provides a balance of performance and affordability for non-volatile memory needs.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Write Operations: Automatic page write functionality reduces programming complexity.

Additional Details

The X2816CS-90 is typically available in a DIP (Dual In-line Package), facilitating easy prototyping and integration into existing designs. It is designed to operate within a specific temperature range, typically industrial temperature ranges. This EEPROM offers a specified number of write/erase cycles, ensuring a long lifespan for the device. It's crucial to consult the datasheet for the specific number of cycles and operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Via
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess