EN
  • EN
  • DE

X25160S8I-2.7

Part No X25160S8I-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403810-X25160S8I-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25160S8I-2.7 CAD Model

Description

The X25160S8I-2.7 is a 16Kb serial EEPROM from Intersil, featuring a Serial Peripheral Interface (SPI) for easy communication. This specific variant is designed for industrial applications and operates at a low voltage of 2.7V. It provides non-volatile storage for configuration settings, calibration data, and other vital information that needs to be retained even when power is removed. The 'I' in the part number typically indicates an industrial temperature range.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and process control equipment for storing program code, calibration parameters, and system logs.
  • Industrial Automation: Integrated into robotic systems, automated assembly lines, and other industrial automation equipment for storing configuration data and operational parameters.
  • Data Logging: Employed in industrial data loggers for storing sensor readings and other data over extended periods.
  • Remote Monitoring: Utilized in remote monitoring systems for storing configuration settings and sensor data.
  • Harsh Environment Applications: Suitable for applications exposed to extreme temperatures, vibration, and other harsh environmental conditions.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices.
  • Low-Voltage Operation (2.7V): Optimized for low-power systems and battery-powered applications.
  • 16Kb (2048 x 8) Memory Array: Provides ample non-volatile storage capacity.
  • Industrial Temperature Range: Operates reliably over a wide temperature range (typically -40°C to +85°C or higher).
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity and long-term data retention in harsh environments.
  • Small 8-Pin SOIC Package: Allows for space-saving designs on printed circuit boards.

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Reliable Data Storage in Harsh Environments: Ensures data integrity and system stability even in extreme conditions.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective non-volatile storage solution for industrial applications.

Technical Specifications

The X25160S8I-2.7 operates at a supply voltage of 2.7V (typically 2.5V to 3.0V). The SPI clock frequency is typically up to 5 MHz. The industrial operating temperature range is typically from -40°C to +85°C or higher. Data retention is typically specified as greater than 100 years. It is available in an 8-pin SOIC package. Refer to the Intersil datasheet for complete specifications and operating characteristics, paying close attention to the industrial temperature ratings and voltage tolerances.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess