Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403808-X25160
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25160 CAD Model

Description

The X25160 is a CMOS serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device provides a non-volatile storage solution using a Serial Peripheral Interface (SPI). It is typically used to store configuration settings, calibration data, and other important information that needs to be retained when power is removed.

Applications

  • Consumer Electronics: Storage of user preferences and settings in TVs, DVD players, and other consumer devices.
  • Industrial Control Systems: Storing calibration parameters and program settings in industrial equipment.
  • Instrumentation: Used in test and measurement equipment for storing calibration data.
  • Automotive: Storing configuration data in automotive electronics.
  • Medical Devices: Data logging and storage of device parameters in medical equipment.

Features

  • SPI Interface: Simple serial communication protocol for easy integration with microcontrollers.
  • 16Kb (2048 x 8) Memory Array: Provides a non-volatile storage capacity of 16 kilobits.
  • Low-Power Operation: Suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations and reduces the need for external timing components.
  • Software Write Protection: Prevents accidental overwriting of data.
  • High Reliability: Ensures data integrity over extended periods.
  • Endurance: 1,000,000 Erase/Write Cycles (typical)

Benefits

  • Easy Integration: SPI interface simplifies interfacing with microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Ensures data integrity over a long lifespan.
  • Small Footprint: Available in small packages for space-constrained applications.

Technical Specifications

The X25160 operates with a supply voltage typically between 4.5V and 5.5V (check datasheet for specific range). The SPI clock frequency is typically up to 10 MHz. It has an operating temperature range of -40°C to +85°C. Data retention is typically specified at over 100 years. The X25160 is commonly available in 8-pin SOIC, PDIP and TSSOP packages. Consult the Intersil datasheet for precise specifications and timing diagrams.

You May Also Be Interested in

TE Connectivity
NRW NON-FABRIC BOLSTER,P0,W/ COV / Connector Bolster Assembly For LGA 3647 Sockets
Lowest to €92.7331
ECAD model for 2299804-1
3M
CONN SOCKET PLCC 28POS TIN
Need more? Email Us
ECAD model for 8428-11B1-RK-TP
Samtec Inc.
Conn DIP Socket SKT 22 POS 2.54mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for ICA-422-AGG
Aries Electronics
CONN IC DIP SOCKET ZIF 40POS TIN
Need more? Email Us
ECAD model for 40-6554-10
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
ECAD model for 299-43-624-10-002000
383
Adafruit Industries LLC
40-PIN ZIF SOCKET
Need more? Email Us
ECAD model for 383
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 20POS GOLD
Need more? Email Us
ECAD model for 111-43-320-41-001000
Preci-Dip
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 110-87-314-41-001101
Omron
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
ECAD model for XR2A-1801-N

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention