EN
  • EN
  • DE

X25043P

Part No X25043P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403781-X25043P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25043P CAD Model

Description

The X25043P is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. It offers a reliable and flexible storage solution for a variety of applications requiring non-volatile memory.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration settings and user preferences.
  • Industrial Controls: Employed in programmable logic controllers (PLCs), data loggers, and instrumentation equipment for storing calibration data and operational parameters.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices for storing patient data and device configurations.
  • Automotive Systems: Integrated into automotive electronics such as engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS) for storing calibration maps and diagnostic information.
  • Telecommunications Equipment: Used in routers, switches, and modems for storing network configurations and security settings.

Features

  • 4Kbit (512 x 8) Capacity: Provides a storage capacity of 4096 bits, organized as 512 bytes.
  • SPI Serial Interface: Uses a simple Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at a low voltage (typically 2.7V to 5.5V), making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations with an internal timer that manages the write cycle.
  • Write Protect Feature: Offers hardware and software write protection options to prevent accidental data corruption.
  • High Reliability: Provides excellent data retention and endurance, ensuring long-term data storage.
  • Low Power Consumption: Minimizes power consumption, making it ideal for energy-sensitive applications.
  • Compact Package: Available in small outline packages (e.g., PDIP, SOIC, TSSOP) for space-constrained applications.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The SPI interface allows for straightforward integration with a wide range of microcontrollers and processors.
  • Cost-Effective: Provides a cost-effective solution for storing small amounts of data in embedded systems.
  • High Endurance: Supports a high number of write cycles, ensuring long-term reliability in demanding applications.
  • Data Protection: Write protection features prevent accidental data modification, enhancing data integrity.
  • Space Saving: Small package options minimize board space requirements.

Additional Details

The X25043P utilizes a CMOS process, which contributes to its low power consumption and high reliability. It supports various operating modes, including read, write, and erase, which are controlled through the SPI interface. The device also features a status register that provides information about the device's operating status, such as write-in-progress and write-enable status. The temperature range typically supported is industrial (-40°C to +85°C). Packaging options may include PDIP, SOIC, and TSSOP.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess