EN
  • EN
  • DE

X25020P

Part No X25020P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403772-X25020P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25020P CAD Model

Description

The X25020P is a 2Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It is functionally equivalent to the X25020D but may differ in package type or temperature range. This device offers non-volatile storage that retains data even when power is removed, and is designed for applications requiring frequent updates or changes to stored data.

Applications:

  • Set-Top Boxes: Storing user preferences, channel lists, and configuration settings.
  • Smart Cards: Managing secure data, account balances, and identification information.
  • Instrumentation: Storing calibration parameters and measurement records.
  • Point-of-Sale (POS) Terminals: Logging transactions and storing configuration data.
  • Industrial Controllers: Storing program code, operating parameters, and system configurations.
  • Metering Devices: Recording energy consumption data and billing information.

Features:

  • 2Kb Serial EEPROM: Provides 2048 bits of non-volatile storage.
  • SPI Interface: Uses a Serial Peripheral Interface (SPI) for communication with microcontrollers and other devices.
  • Self-Timed Write Cycle: Simplifies write operations with internal timing control.
  • Low Voltage Operation: Typically operates at low voltages (e.g., 2.7V to 5.5V) for compatibility with various systems.
  • Write Protect Feature: Prevents accidental data corruption through a hardware write protect mechanism.
  • High Endurance: Capable of withstanding a large number of write/erase cycles, ensuring data integrity over time.
  • Package Options: Available in various package options, such as DIP, SOIC, and TSSOP, to suit different board layouts.

Benefits:

  • Non-Volatile Data Storage: Retains stored information even when power is off.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and digital systems.
  • Reliable Data Retention: Ensures data integrity and reliability in diverse environmental conditions.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Data Protection: Prevents accidental data overwrites and corruption.
  • Cost-Effective Solution: Provides a cost-efficient solution for non-volatile memory needs.

Additional Details:

Refer to the Intersil (now Renesas) datasheet for the X25020P for comprehensive specifications, including operating voltage range, timing characteristics, pin configurations, and package dimensions. The datasheet also details the SPI communication protocol and command set. Ensure the specific package type of the X25020P meets your application's requirements. The X25020 series is frequently used in embedded systems that require a small amount of non-volatile memory with a simple interface.

You May Also Be Interested in

Via
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess