EN
  • EN
  • DE

X25020D

Part No X25020D
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403771-X25020D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25020D CAD Model

Description

The X25020D is a 2Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It's organized as 256 bytes of 8 bits each. This EEPROM is designed for applications where non-volatile data storage is required and where frequent updates or changes to the stored data are necessary.

Applications:

  • Set-Top Boxes: Storing user preferences, channel lists, and other configuration data.
  • Smart Cards: Used for storing security information, account balances, and other sensitive data.
  • Instrumentation: Storing calibration settings and measurement data.
  • Point-of-Sale (POS) Terminals: Storing transaction logs and configuration parameters.
  • Industrial Controllers: Storing program code and operating parameters.
  • Metering Devices: Storing energy consumption data and billing information.

Features:

  • 2Kb Serial EEPROM: Provides 2048 bits of non-volatile storage.
  • SPI Interface: Uses a simple SPI (Serial Peripheral Interface) for easy communication with microcontrollers.
  • Self-Timed Write Cycle: Internal timing simplifies write operations.
  • Low Voltage Operation: Operates at low voltages (typically 2.7V to 5.5V), making it suitable for battery-powered applications.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • High Endurance: Supports a large number of write cycles.
  • Small Package Options: Available in various small package sizes, such as DIP, SOIC, and TSSOP.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy to Interface: SPI interface simplifies integration with microcontrollers.
  • Reliable Operation: Provides reliable data storage in a wide range of environmental conditions.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Write Protection: Prevents accidental data corruption.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details:

Consult the Intersil (now Renesas) datasheet for the X25020D for detailed specifications including operating voltage range, timing characteristics, pin configurations, and package dimensions. The datasheet also provides information on the SPI communication protocol and the various commands supported by the device. The X25020 family is known for its ease of use and reliable performance in embedded systems requiring small amounts of non-volatile memory.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess