EN
  • EN
  • DE

X2402P

Part No X2402P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403704-X2402P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2402P CAD Model

Description

The X2402P is likely a 256-byte (2Kbit) serial EEPROM manufactured by Intersil (now Renesas). It's a non-volatile memory device accessed via a serial interface, commonly I2C. These EEPROMs are used in various applications to store small amounts of data that need to be retained even when the power is off, such as configuration settings or calibration parameters.

Applications

  • Consumer Electronics: Storage of user preferences in devices like TVs, audio players, and remote controls.
  • Industrial Control Systems: Used to store calibration data, sensor offsets, and configuration parameters in industrial equipment.
  • Automotive Electronics: Storage of vehicle configuration settings, diagnostic codes, and other non-volatile data in automotive systems.
  • Medical Devices: Retention of calibration data and device settings in medical instruments.
  • Networking Equipment: Storing network configuration parameters, security keys, and other settings in routers and switches.

Features

  • 256-Byte EEPROM: Provides 2048 bits (2Kbit) of non-volatile storage.
  • Serial Interface: Communicates via a serial interface, typically I2C.
  • Low-Power Operation: Designed for low-power applications, making it suitable for battery-powered devices.
  • Write Protection: Offers write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a high number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that settings are preserved.
  • Easy Integration: Simple serial interface simplifies connection to microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides a reliable and durable solution for storing critical data.
  • Small Footprint: Compact package size allows for use in space-constrained applications.

The X2402P typically operates at a supply voltage of 5V, although some versions may support 3.3V operation. It is available in various package types, including DIP and SOIC. Key technical specifications include the operating temperature range, the maximum write cycle time, and the data retention period (typically several decades). The I2C interface supports standard and fast modes, allowing for flexible communication speeds. Intersil's X2402P provides a cost-effective and reliable solution for storing small amounts of non-volatile data in a wide array of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess