EN
  • EN
  • DE

X24022ST6

Part No X24022ST6
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403703-X24022ST6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24022ST6 CAD Model

Description

The X24022ST6 is a 2K EEPROM manufactured by Intersil (now Renesas). It's a serial EEPROM, meaning it communicates with a microcontroller or other device using a serial interface, typically I2C. This type of memory is commonly used for storing small amounts of configuration data or user preferences in embedded systems.

Applications

  • Consumer Electronics: Used for storing user settings in TVs, radios, and other consumer devices.
  • Industrial Equipment: Employed for storing calibration data and configuration parameters in industrial control systems.
  • Automotive Electronics: Integrated into automotive ECUs for storing vehicle settings and diagnostic information.
  • Medical Devices: Used for storing device configuration and patient data.
  • Networking Equipment: Employed for storing network settings and security parameters.

Features

  • 2K EEPROM Memory: Provides 2048 bits of non-volatile storage.
  • Serial Interface: Uses a serial interface (usually I2C) for communication.
  • Low Power Consumption: Designed for low-power applications.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a large number of write cycles.

Benefits

  • Non-Volatile Storage: Retains data without power, ensuring that settings and configurations are preserved.
  • Easy Integration: Simple serial interface allows for easy connection to microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Provides a reliable and robust solution for storing critical data.
  • Small Footprint: Compact package size allows for use in space-constrained applications.

The X24022ST6 likely operates on a supply voltage of 5V or 3.3V, depending on the specific version. The 'ST6' likely refers to the package type, most probably an SOIC package with a specific pin configuration. Key technical specifications include the operating temperature range, the maximum write cycle time, and the data retention period. The I2C interface typically supports standard and fast modes. This Intersil EEPROM is a cost-effective and reliable solution for storing small amounts of non-volatile data in a wide range of electronic devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess