EN
  • EN
  • DE

TW8820-LA1-CR

Part No TW8820-LA1-CR
Manufacturer Intersil
Catalog Linear - Video Processing
Description IC TFT LCD CONTROLLER 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Standard Package 250
Category Integrated Circuits(ICs)
Family Linear - Video Processing
Series Techwell
Packaging Tray
Type LCD Controller
Applications DVD PC Video Multimedia
Mounting Style SMD/SMT
Package 64-LQFP
Manufacturer Device Package 64-LQFP (7x7)
Win Source Part Number 048361-TW8820-LA1-CR
Family Name TW8820
Introduction Date June 23, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TW8820-LA1-CR CAD Model

Description

The TW8820-LA1-CR, manufactured by Intersil, is a high-performance LCD video processor designed for automotive and embedded display systems. This video processor integrates advanced video processing capabilities with a flexible interface to support a variety of LCD panels and video input formats. It is engineered to deliver high-quality video output while maintaining low power consumption, making it ideal for automotive environments.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Displays
  • Rear Seat Entertainment Systems
  • Digital Instrument Clusters

Features:

  • Multiple Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Integrated Analog-to-Digital Converter (ADC): Features an integrated ADC to convert analog video signals into digital format for processing.
  • Scaler and Deinterlacer: Includes a high-quality scaler to adjust the output resolution to match the LCD panel and a deinterlacer to reduce motion artifacts.
  • Color Processing: Adjustable color controls including brightness, contrast, saturation, and hue for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface: Supports various LCD panel interfaces including digital RGB and TTL.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for battery-powered and automotive applications.
  • Advanced Noise Reduction: Features noise reduction technology to minimize video noise and improve image clarity.

Benefits:

  • Enhanced Video Quality: Delivers sharp and clear video output with minimal artifacts.
  • Flexible Video Input Options: Compatible with a wide range of video input formats, allowing for versatile connectivity.
  • Customizable Display Settings: Adjustable color and display settings to optimize the viewing experience.
  • Simplified System Design: Integration of multiple video processing functions reduces the need for external components.
  • Energy Efficient: Low power consumption extends battery life and reduces heat dissipation.

Additional Details: The TW8820-LA1-CR typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for the core logic. It includes built-in test patterns to simplify system testing and calibration. The device is designed to operate over a wide temperature range, making it suitable for automotive applications. Its compact package allows for easy integration into space-constrained environments.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,284 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess