Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Active
Type LCD Controller
Applications LCD TV/Monitor
Mounting SMD (SMT)
Case / Package 64-LQFP
Win Source Part Number 048353-TW8807
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8807 CAD Model

Description

The TW8807 from Intersil is a highly integrated LCD video processor designed to meet the demands of automotive and embedded display applications. This versatile processor combines advanced video processing capabilities with a flexible interface to support a variety of LCD panels and video input formats. Its primary goal is to deliver superior video quality while maintaining low power consumption, essential for automotive environments.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Displays
  • Headrest Displays
  • Portable DVD Players

Features:

  • Multiple Video Inputs: Supports a range of analog video inputs, including composite video (CVBS), S-Video, and component video (YPbPr).
  • Integrated Analog-to-Digital Converter (ADC): Includes a built-in ADC to convert analog video signals into digital form for processing.
  • Advanced Scaling and Deinterlacing: Features a high-quality scaler to resize video to the optimal resolution for the LCD panel, and a deinterlacer to minimize motion artifacts and improve image clarity.
  • Comprehensive Color Processing: Offers adjustable color controls such as brightness, contrast, saturation, and hue to optimize video output.
  • On-Screen Display (OSD): Integrated OSD controller allows for the display of text and graphics on the video output.
  • Flexible Panel Interface: Supports various LCD panel interfaces, including digital RGB and TTL.
  • Low Power Consumption: Engineered for low power operation, making it suitable for battery-powered and automotive applications.
  • Noise Reduction Technology: Includes noise reduction features to minimize video noise and improve image quality.

Benefits:

  • Exceptional Video Quality: Delivers sharp, clear, and vibrant video output with minimal artifacts.
  • Versatile Video Input Options: Compatible with a broad range of video input formats, allowing for flexible connectivity.
  • Customizable Display Settings: Provides adjustable color and display settings for an optimized viewing experience.
  • Simplified System Design: Integrates multiple video processing functions into a single chip, reducing system complexity.
  • Energy Efficiency: Low power consumption makes it ideal for battery-powered devices and automotive applications.

Additional Details: The TW8807 typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for the core logic. It incorporates built-in test patterns for easy system testing and calibration. The device is designed to function reliably across a wide temperature range, making it suitable for harsh automotive environments. Its compact packaging facilitates integration into space-constrained designs.

You May Also Be Interested in

Semtech Corporation
SD/ASI RECLOCKER / Automatic Reclocker Serial Interface 64-Pin LQFP
Need more? Email Us
ECAD model for GS9065-CFUE3
NXP / Nexperia
VGA/video interface with integrated buffers, ESD protection and integrated termination resistors
Need more? Email Us
ECAD model for IP4770CZ16
Semtech Corporation
SOIC-16L / Multi Rate SDI Adaptive Cable Equalizer 300mW Serial Interface 16-Pin SOIC N
Need more? Email Us
ECAD model for GS1524-CKDE3
Epson Electronics America Inc-Semiconductor Div
IC DRIVER LCD
Lowest to $18.5543
ECAD model for S1D15721D01B000
NXP / Nexperia
IC PUSH-PULL AMP 860MHZ SOT115D / Push Pull CATV Amplifier 860MHz Single-Element 9-Pin SOT-115D Bulk
Need more? Email Us
ECAD model for BGE885,112
Semtech Corporation
IC CABLE EQUALIZER SMPTE 16QFN / Adaptive Cable Equalizer Parallel/Serial Interface 16-Pin QFN EP
Lowest to $66.5861
ECAD model for GS2984-INE3
Intersil
IC ANLG VID LINE TRPL 20-QFN / Triple Analog Video Delay Line ±5V 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL59921IRZ-T7
NJR Corporation/NJRC
Lowest to $0.7283
ECAD model for NJM2244D-#ZZZB
Semtech Corporation
IC CABLE EQUALIZER 16SOIC / Adaptive Cable Equalizer Serial Interface 16-Pin SOIC N
Lowest to $57.8118
ECAD model for GS1524ACKDE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention