EN
  • EN
  • DE

MD82C86H-5/B

Part No MD82C86H-5/B
Manufacturer Intersil
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026952-MD82C86H-5/B
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C86H-5/B CAD Model

Description

The MD82C86H-5/B is a CMOS octal transceiver with high-speed enable, manufactured by Intersil. It is designed to drive highly capacitive bus lines and is commonly used in microprocessor-based systems to buffer data between the microprocessor and system memory or peripherals. The 'H' designation often indicates a high-reliability version, and the '-5' likely indicates a specific speed grade.

Applications

  • Data Bus Buffering: Used to buffer data lines between a microprocessor and memory or peripheral devices.
  • Address Bus Buffering: Buffers address lines in microprocessor systems.
  • Input/Output Port Expansion: Provides additional I/O ports for microprocessors.
  • Industrial Control Systems: Integrated into industrial control systems where reliable data transfer is essential.

Features

  • CMOS Technology: Low power consumption.
  • Octal Transceiver: Eight bidirectional channels for data transfer.
  • High-Speed Enable: Fast enable and disable times for efficient data transfer.
  • High Output Drive Capability: Designed to drive highly capacitive bus lines.
  • Three-State Outputs: Provides three-state outputs for bus isolation.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • High Noise Immunity: Excellent noise immunity for reliable operation in noisy environments.

Benefits

  • Improved System Performance: Enhances data transfer speeds in microprocessor systems.
  • Reduced Power Consumption: Low power CMOS technology minimizes power consumption.
  • Increased System Reliability: Buffers data lines, improving system reliability and noise immunity.
  • Simplified System Design: Simplifies system design by providing bidirectional data transfer capabilities.

Additional Details

The MD82C86H-5/B operates from a single 5V power supply. The enable input controls the direction of data flow through the transceiver. It is typically packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The operating temperature range is typically from -55°C to +125°C for the high-reliability versions. The device includes internal pull-up resistors on the enable inputs to prevent floating inputs. The output drive capability is sufficient to drive multiple TTL loads.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess