EN
  • EN
  • DE

ISL95858HRZ-T

Part No ISL95858HRZ-T
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description 3+2 Multiphase PWM Regulator for Intel IMVP8™ Desktop CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976339-ISL95858HRZ-T
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL95858HRZ-T CAD Model

Description

The ISL95858HRZ-T is a multi-phase PWM controller from Intersil (now Renesas). It's designed to provide highly efficient and precise voltage regulation for modern microprocessors and other high-performance computing devices. This controller supports various operating modes and provides comprehensive protection features to ensure system reliability.

Applications

  • Notebook computers
  • Desktop computers
  • Server systems
  • Graphics cards
  • Voltage Regulator (VR) modules
  • Embedded systems requiring precise voltage regulation

Features

  • Multi-phase operation (typically up to 4 phases)
  • Serial VID (SVID) interface for communication with CPUs
  • Adaptive voltage positioning (AVP)
  • Programmable switching frequency
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Undervoltage protection (UVP)
  • Thermal monitoring and protection
  • Remote sensing

Benefits

  • High Efficiency: Multi-phase operation reduces current ripple and improves efficiency, especially at high load currents.
  • Precise Voltage Regulation: AVP ensures accurate voltage regulation under varying load conditions, improving system stability and performance.
  • CPU Compatibility: SVID interface allows for seamless communication with modern CPUs, enabling dynamic voltage adjustments for optimal power management.
  • Robust Protection: Comprehensive OCP, OVP, and UVP features protect the system from damage due to electrical faults.
  • Thermal Management: Thermal monitoring and protection features prevent overheating and ensure reliable operation.
  • Remote Sensing: Compensates for voltage drops across PCB traces for accurate voltage regulation at the load.

Additional Details

The ISL95858HRZ-T uses a constant-frequency PWM modulation scheme. It integrates gate drivers for external MOSFETs, allowing for flexible selection of power stage components. The SVID interface complies with Intel's Serial Voltage ID specification, enabling dynamic voltage control based on CPU requirements. The controller supports various operating modes, including continuous conduction mode (CCM) and discontinuous conduction mode (DCM), allowing for optimization of efficiency at different load levels. The device is available in a small QFN package. The 'T' at the end of the part number often indicates tape and reel packaging.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess