EN
  • EN
  • DE

ISL8324IBZ

Part No ISL8324IBZ
Manufacturer Intersil
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 5pC (Max)
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1048746-ISL8324IBZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL8324IBZ CAD Model

Description

The ISL8324IBZ is a low-voltage, single supply, dual SPDT (Single-Pole/Double-Throw) analog switch manufactured by Intersil (now Renesas). These switches are designed for switching analog or digital signals in applications requiring low distortion and high bandwidth.

Applications

  • Audio signal routing: Switching audio signals in audio equipment and mixers.
  • Video signal switching: Routing video signals in video distribution systems.
  • Data acquisition systems: Multiplexing analog sensor signals.
  • Battery-powered devices: Low-power switching in portable electronics.
  • Communication systems: Signal switching in telecommunications equipment.

Features

  • Dual SPDT switch configuration: Provides two independent SPDT switches in a single package.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Low voltage operation: Operates with a single supply voltage of 2.7V to 5.5V.
  • High bandwidth: Supports high-frequency signal switching.
  • Low charge injection: Minimizes glitches when switching signals.
  • Break-before-make switching: Prevents signal shorting during switching.

Benefits

  • Reduced signal distortion: Low on-resistance ensures accurate signal transmission.
  • Low power consumption: Suitable for battery-powered applications.
  • Versatile signal switching: Can be used for both analog and digital signals.
  • Compact design: Small package saves board space.
  • Reliable performance: Provides consistent and dependable switching.

Technical Specifications: The ISL8324IBZ operates with a single supply voltage ranging from 2.7V to 5.5V. It features a low on-resistance, typically in the range of a few ohms. It has a high bandwidth, suitable for high-speed signal switching. The charge injection is low, minimizing switching glitches. It is available in a small package, such as MSOP or TSSOP. Detailed electrical characteristics, switching times, and timing diagrams are available in the device's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess