EN
  • EN
  • DE

ISL1538IVEZ

Part No ISL1538IVEZ
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131527-ISL1538IVEZ
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL1538IVEZ CAD Model

Description

The ISL1538IVEZ is a high-speed differential receiver with integrated equalization, designed for demanding communication systems. It's manufactured by Intersil, now Renesas, and is part of their family of equalization receivers.

Applications

  • High-speed data transmission systems
  • Backplanes
  • Cable receivers
  • High-speed serial links
  • Communication infrastructure

Features

  • Integrated Equalization: Compensates for signal degradation caused by cable and backplane losses.
  • High Data Rate: Supports data rates up to several Gbps (specific rate depends on application and conditions).
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Differential Input: Provides excellent common-mode noise rejection.
  • Output Level: Usually CML (Current Mode Logic) or similar, compatible with high-speed serializers and deserializers (SerDes).
  • Small Package: Available in compact surface-mount packages for space-constrained designs.

Benefits

  • Extended Reach: Equalization enables reliable data transmission over longer distances or lossier media.
  • Improved Signal Integrity: Reduces bit error rate (BER) by compensating for signal distortion.
  • Reduced System Cost: Integrated equalization eliminates the need for external components.
  • Lower Power Consumption: Contributes to overall system power efficiency.
  • Simplified Design: Easier integration into high-speed communication systems.

Additional Details

The ISL1538IVEZ operates on a single power supply. The integrated equalizer typically provides adjustable or adaptive equalization to optimize performance for different channel characteristics. Specific equalization settings can often be controlled via external pins or internal registers. The device's output is designed to interface directly with high-speed logic families. Consult the datasheet for detailed electrical characteristics, timing specifications, and application recommendations. It is commonly used in systems requiring reliable data transfer over challenging communication channels where signal integrity is paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Intersil
Need more? Email Us
Microchip Technology
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Phoenix Contact
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess