EN
  • EN
  • DE

HI1-548-4

Part No HI1-548-4
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062834-HI1-548-4
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-548-4 CAD Model

Description

The HI1-548-4 is a monolithic, high-speed analog-to-digital converter (ADC) manufactured by Intersil. This ADC is designed for applications requiring high accuracy and fast conversion rates. It features a 12-bit resolution and a typical conversion time of approximately 10 microseconds. It includes a sample-and-hold amplifier, internal reference, and digital interface for easy integration into various systems.

Applications:

  • Data Acquisition Systems: Used in data acquisition systems for converting analog signals into digital data.
  • Industrial Control: Suitable for industrial control applications requiring precise measurement and control.
  • Medical Imaging: Employed in medical imaging equipment for converting analog signals from sensors into digital images.
  • ATE (Automatic Test Equipment): Used in automatic test equipment for testing and calibrating electronic devices.
  • Spectrum Analyzers: Utilized in spectrum analyzers for converting analog signals from detectors into digital data for analysis.

Features:

  • 12-Bit Resolution: Provides high accuracy with 12-bit resolution.
  • 10 μs Conversion Time: Offers fast conversion rates with a typical conversion time of 10 microseconds.
  • Monolithic Design: Single-chip design for high reliability and performance.
  • Internal Reference: Includes an internal voltage reference for accurate conversion.
  • Sample-and-Hold Amplifier: Features a sample-and-hold amplifier for capturing fast-changing analog signals.

Benefits:

  • High Accuracy: 12-bit resolution ensures accurate conversion of analog signals.
  • Fast Conversion: 10 μs conversion time allows for real-time data acquisition.
  • Easy Integration: Internal reference and digital interface simplify system integration.
  • Reliable Performance: Monolithic design ensures consistent and reliable performance.
  • Versatile Application: Suitable for a wide range of data acquisition and control applications.

Additional Details:

The HI1-548-4 is designed to operate over a wide temperature range, making it suitable for harsh environments. Its digital interface is typically compatible with standard microprocessors and microcontrollers. The specific package type and pinout configuration should be verified in the product datasheet. Key electrical characteristics, such as input voltage range, power supply requirements, and digital output format, can also be found in the datasheet. Consult the datasheet for detailed information on timing characteristics, noise performance, and calibration procedures.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess