Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 10MHz
Slew Rate 9 V/μs
Operating Supply Current 3.5mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1036102-EL5129IREZ-T13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian EL5129IREZ-T13 CAD Model

Description

The Intersil 1036102-EL5129IREZ-T13 is a 6-circuit rail-to-rail output type integrated circuit with a -3dB bandwidth of 10MHz and a slew rate of 9V/μs.

  • Mounting: SMD (SMT)
  • Case/Package: 20-HTSSOP
  • Supply Voltage: 4.5V to 16.5V
  • Operating Supply Current: 3.5mA
  • Channel Output Current: 120mA
  • Product Category: integrated circuit
  • Status: obsolete (EOL)
  • Packaging: reel-TR
  • Quantity per Package: 2,500

You May Also Be Interested in

Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention