EL2250CS Dual Wideband Operational Amplifier
The EL2250CS is a high-performance dual operational amplifier that offers exceptional gain-bandwidth product. This component is designed for high-speed signal processing applications and features low power consumption, making it ideal for use in a variety of electronic projects.
- Applications:
- High-speed data acquisition systems
- IF signal processing
- Broadband communication systems
- Test and measurement equipment
- Features and Benefits:
- Wide bandwidth up to 120MHz for enhanced signal clarity
- Slew rate of 450 V/μs for fast response
- Low power consumption of 10mA per amplifier
- Dual amplifier in an 8-pin SOIC package for compact circuit designs
- Additional Details:
- Transitioning to EL2250CS is simple with its similar pin configuration to standard dual op-amps
- Temperature range of -40°C to +85°C ensures reliability