EN
  • EN
  • DE

JM3851005102BEB

Part No JM3851005102BEB
Manufacturer Intersil Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031672-JM3851005102BEB
Categories OEM Parts(J-L)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM3851005102BEB CAD Model

Description

The JM38510/05102BEB is a radiation-hardened operational amplifier manufactured by Intersil Corporation. It's designed for demanding applications in aerospace, military, and other high-reliability environments where exposure to radiation is a concern. This op-amp provides precise signal amplification and conditioning while maintaining performance under radiation exposure.

Applications

  • Aerospace Systems: Used in satellite communication systems, guidance and control systems, and data acquisition units.
  • Military Systems: Employed in radar systems, missile guidance, and communication equipment.
  • High-Reliability Instrumentation: Suitable for precision measurement equipment and scientific instruments that operate in radiation environments.
  • Nuclear Power Plants: Used in control and monitoring systems within nuclear facilities.
  • Medical Imaging: Can be found in specialized medical imaging devices requiring radiation tolerance.

Features

  • Radiation Hardened: Specifically designed to withstand high levels of radiation without significant performance degradation.
  • Low Input Offset Voltage: Provides minimal DC error for accurate signal amplification.
  • High Open-Loop Gain: Offers high gain for precise amplification of weak signals.
  • Wide Bandwidth: Supports a wide range of signal frequencies for versatile applications.
  • High Slew Rate: Enables fast response to input signal changes.
  • Single or Dual Supply Operation: Can be operated with a single or dual power supply.

Benefits

  • Reliable Performance in Radiation Environments: Ensures consistent and reliable performance even under radiation exposure.
  • High Accuracy: Provides accurate signal amplification with low input offset voltage.
  • Versatile Application: Suitable for a wide range of applications due to its high gain, bandwidth, and slew rate.
  • Stable Operation: Designed for stable operation over a wide range of temperature and supply voltage variations.
  • Long Lifespan: Offers extended operational lifespan in demanding environments.

Additional Details

The JM38510/05102BEB is typically packaged in a hermetically sealed package for enhanced reliability. It adheres to stringent military standards for quality and performance. The datasheet provides detailed information on radiation tolerance levels, electrical characteristics, and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess